The ISL6612CBZA is a high-frequency gate driver designed for synchronous rectified buck converters, capable of driving both upper and lower N-Channel MOSFETs. It features adjustable gate voltage from 5V to 12V, allowing for optimization between gate charge and conduction losses. The driver includes advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, thereby minimizing dead time. This product supports high switching frequencies of up to 2MHz and has a sinking current capability of 3A, with fast rise and fall times. It incorporates several protection features, including overvoltage protection, undervoltage protection, and over-temperature protection with a hysteresis of +42°C. The ISL6612CBZA is packaged in an 8-lead SOIC format, which is RoHS compliant and suitable for applications such as core voltage regulators for Intel and AMD microprocessors, as well as high current DC/DC converters.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190127-ISL6612CBZA
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6612
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.8V ~ 13.2V
Rise / Fall Time: 26ns, 18ns
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: ISL6612CBZA from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6612CBZA can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL6612CBZA-ND | 1190127-ISL6612CBZA | 730-ISL6612CBZA | ISL6612CBZA | ISL6612CBZA |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - ISL6612CBZA | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |
| Rise Time | 26 ns | 26 ns | 26 ns | 26 ns |