Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190125-ISL6612CB
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6612
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.8V ~ 13.2V
Rise / Fall Time: 26ns, 18ns
IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6612CB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6612CB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1190125-ISL6612CB | 730-ISL6612CB | ISL6612CB-ND | ISL6612CB |
| Product Name | PMIC - PMIC - Gate Drivers - ISL6612CB | Buck SOIC Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | |
| Rise Time | 26 ns | 26 ns | 26 ns |