The ISL6612BCRZ is a high-frequency MOSFET driver designed for synchronous rectified buck converters, driving upper and lower N-Channel MOSFETs in POL DC/DC converters for IBA systems and core regulators for Intel® and AMD® microprocessors. It is housed in a 10-lead 3x3 mm dual flat no-lead (DFN) package with an expandable bottom copper pad for enhanced heat sinking. The device features adaptive zero shoot-through protection, pre-POR overvoltage protection, a three-state PWM input, and adjustable gate drive voltage from 5V to 12V. It supports switching frequencies up to 2MHz, provides 3A sinking current capability, and includes a 36V internal bootstrap Schottky diode. The part is Pb-free and RoHS compliant.
Half Bridge Based MOSFET Driver, 3A, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6612BCRZ |
| Package Type | SOLCC10 |