The ISL6612BCR is a dual MOSFET driver designed for synchronous rectified buck converters, driving both high-side and low-side N-Channel MOSFETs. It features an advanced adaptive zero shoot-through protection, a three-state PWM input for output stage shutdown, and a 36V internal bootstrap Schottky diode. The device supports switching frequencies up to 2MHz with 3A sinking current capability and adjustable gate drive voltage from 5V to 12V for efficiency optimization. It is housed in a 10-lead 3mm x 3mm dual flat no-lead (DFN) package with an expandable bottom copper pad for enhanced heat sinking. The part operates from 0°C to 85°C and is RoHS compliant.
Half Bridge Based MOSFET Driver, 3A, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6612BCR |
| Package Type | SOLCC10 |