Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ISL6612BCR-T |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting; Noninverting |
| Output Current | 2 amps |
| Supply Voltage | 7 to 13.2 volts |
| Rise Time | 26 ns |