The ISL6612BCBZ is a high-frequency gate driver IC designed for driving upper and lower power N-Channel MOSFETs in synchronous rectified buck converter applications. It features a low VCC rising threshold of 7V, making it suitable for IBA applications. The driver supports adjustable gate voltages from 5V to 12V, allowing for optimization between gate charge and conduction losses. This device incorporates advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, minimizing dead time. It also includes pre-POR overvoltage protection and undervoltage protection features. The ISL6612BCBZ is capable of supporting high switching frequencies of up to 2MHz with a sinking current capability of 3A, ensuring fast rise and fall times along with low propagation delays. The product is packaged in an 8-lead SOIC format, which is Pb-free and RoHS compliant. It is optimized for point-of-load DC/DC converters, core regulators for Intel and AMD microprocessors, and high current DC/DC converters. This gate driver is not recommended for new designs, with suggested replacements being ISL6622A and ISL6622B.
Manufacturer: Intersil
Win Source Part Number: 070084-ISL6612BCBZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: ISL6612BCBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6612BCBZ can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 070084-ISL6612BCBZ | ISL6612BCBZ-ND | 730-ISL6612BCBZ | ISL6612BCBZ | ISL6612BCBZ | ISL6612BCBZ |
| Product Name | PMIC - PMIC - Gate Drivers - ISL6612BCBZ | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 7 to 13.2 volts | 7 to 13.2 volts | 7 to 13.2 volts | 7 to 13.2 volts | 13.2 to 7 volts | |
| Rise Time | 26 ns | 26 ns | 26 ns | 26 ns | 26 ns |