The ISL6612BCB is a high-frequency MOSFET driver designed for synchronous rectified buck converters, driving upper and lower N-Channel MOSFETs in a half-bridge configuration. It is housed in an 8-lead SOIC package with dimensions conforming to JEDEC MS-012-AA, and features a three-state PWM input, adaptive zero shoot-through protection, and a 36V internal bootstrap Schottky diode. The device supports switching frequencies up to 2MHz, with a VCC rising threshold of 7V and a gate drive voltage range of 5V to 12V for the lower gate. It includes pre-POR overvoltage protection, VCC undervoltage lockout, and is RoHS compliant. Thermal performance is rated at 100°C/W junction-to-ambient in free air, with a maximum junction temperature of 150°C.
Half Bridge Based MOSFET Driver, 3A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6612BCB |
| Package Type | SOP8 |