The ISL6612A is a high-frequency MOSFET driver designed for synchronous rectified buck converters, used in core voltage regulation for advanced microprocessors. It features dual MOSFET drives with adaptive zero shoot-through protection, an integrated 36V bootstrap Schottky diode, and adjustable gate drive voltage from 5V to 12V. The ISL6612AIRZ variant operates from -40°C to +85°C and is housed in a 10-lead 3x3 mm Dual Flat No-Lead (DFN) package with an exposed bottom copper pad for enhanced heat sinking. It supports switching frequencies up to 2MHz, has 3A sink current capability, and includes pre-POR overvoltage protection and VCC undervoltage lockout. The device is Pb-free and RoHS compliant.
Half Bridge Based MOSFET Driver, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6612AIRZ |
| Package Type | SOLCC10 |