The ISL6612AIBZ-T is a high-frequency MOSFET driver designed for synchronous rectified buck converters, driving upper and lower N-channel MOSFETs in core voltage regulator applications for microprocessors. It is housed in an 8-lead SOIC package with a width of 3.9 mm and height of 1.5 mm, and features an exposed thermal pad for enhanced heat sinking. The device supports a supply voltage range of 12V ±10% with a 5V to 12V auxiliary supply for the lower gate drive, and operates over a junction temperature range of -40°C to +85°C. It includes adaptive zero shoot-through protection, three-state PWM input for output shutdown, and pre-POR overvoltage protection. The part is RoHS compliant and meets the thermal resistance specification of 100°C/W in free air with a standard PCB. It is qualified for use in applications requiring industrial temperature ranges and is compatible with multi-phase PWM controllers.
ISL6612A - Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6612AIBZ-T |
| Package Type | SOICN8 |