Renesas Electronics Corporation Gate Drivers ISL6610IRZ

Description
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Description
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6610IRZ is a dual synchronous rectified MOSFET driver designed for high efficiency voltage regulation in applications such as core voltage supplies for microprocessors and high-frequency DC/DC converters. It operates with a single 5V supply and features adaptive shoot-through protection to prevent simultaneous conduction of both MOSFETs. The driver can handle a sink current of up to 4A and supports high switching frequencies with fast output rise and fall times, making it suitable for demanding applications. The device is packaged in a 16-lead QFN format, which enhances PCB utilization and provides a low-profile solution. Additionally, it includes a low forward voltage internal bootstrap diode and a power-on reset feature, contributing to its reliability in various power management scenarios. The ISL6610IRZ is RoHS compliant and designed to minimize driver switching losses, making it a viable option for engineers seeking efficient gate driver solutions.

Datasheet Summary
Powered by GS/AI

The ISL6610IRZ is a dual synchronous rectified MOSFET driver designed for high efficiency voltage regulation in applications such as core voltage supplies for microprocessors and high-frequency DC/DC converters. It operates with a single 5V supply and features adaptive shoot-through protection to prevent simultaneous conduction of both MOSFETs. The driver can handle a sink current of up to 4A and supports high switching frequencies with fast output rise and fall times, making it suitable for demanding applications. The device is packaged in a 16-lead QFN format, which enhances PCB utilization and provides a low-profile solution. Additionally, it includes a low forward voltage internal bootstrap diode and a power-on reset feature, contributing to its reliability in various power management scenarios. The ISL6610IRZ is RoHS compliant and designed to minimize driver switching losses, making it a viable option for engineers seeking efficient gate driver solutions.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - ISL6610IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6610IRZ
Gate Drivers ISL6610IRZ
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ISL6610IRZ
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 4 amps
Supply Voltage 4.5 to 5.5 volts
Rise Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FNRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
Specialty Logic - 1727-74LVC1GX04GV,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details
LED Drivers - AAT3195IJQ-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details