Renesas Electronics Corporation ISL6610IRZ-T

Description
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6610IRZ-T is a dual synchronous rectified MOSFET driver optimized for high-efficiency voltage regulators in microprocessor core power supplies and high-frequency DC/DC converters. It is packaged in a 16-lead 4x4 mm QFN with an exposed thermal pad, compliant to JEDEC MO-220 QFN outline. The device operates from a single 5V supply and drives two independent half-bridge power stages with adaptive shoot-through protection. Each lower gate driver provides 4A typical sink current and a 0.4Ω on-resistance, enabling efficient gate charge removal during fast switching. An internal low forward voltage bootstrap diode eliminates external diodes, and the ISL6610A variant includes a 3Ω integrated bootstrap resistor to prevent overcharging. The part supports switching frequencies up to 1MHz with rise and fall times under 10ns on a 3nF load. It meets RoHS compliance with lead-free termination and is rated for -40°C to +85°C ambient operation.

Datasheet Summary
Powered by GS/AI

The ISL6610IRZ-T is a dual synchronous rectified MOSFET driver optimized for high-efficiency voltage regulators in microprocessor core power supplies and high-frequency DC/DC converters. It is packaged in a 16-lead 4x4 mm QFN with an exposed thermal pad, compliant to JEDEC MO-220 QFN outline. The device operates from a single 5V supply and drives two independent half-bridge power stages with adaptive shoot-through protection. Each lower gate driver provides 4A typical sink current and a 0.4Ω on-resistance, enabling efficient gate charge removal during fast switching. An internal low forward voltage bootstrap diode eliminates external diodes, and the ISL6610A variant includes a 3Ω integrated bootstrap resistor to prevent overcharging. The part supports switching frequencies up to 1MHz with rise and fall times under 10ns on a 3nF load. It meets RoHS compliance with lead-free termination and is rated for -40°C to +85°C ambient operation.

Suppliers

Company
Product
Description
Supplier Links
 - ISL6610IRZ-T - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16

Buffer/Inverter Based MOSFET Driver, 4A, PQCC16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6610IRZ-T
Package Type LCC16
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139180P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
60 V, single N-channel Trench MOSFET - BSS138AKAR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 200000 milliamps
View Details
8 suppliers
MOSFETs - 351988 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TO247-4
View Details
2 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers