Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6610CBZ ISL6610CBZ

Description
Buffer/Inverter Based MOSFET Driver, 4A, PDSO14
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 4A, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6610CBZ - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, PDSO14

Buffer/Inverter Based MOSFET Driver, 4A, PDSO14

Supplier's Site Datasheet
 - ISL6610CBZ - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, PDSO14

Buffer/Inverter Based MOSFET Driver, 4A, PDSO14

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6610CBZ - 110998-ISL6610CBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6610CBZ
110998-ISL6610CBZ
PMIC - PMIC - Gate Drivers - ISL6610CBZ 110998-ISL6610CBZ
Manufacturer: Intersil Win Source Part Number: 110998-ISL6610CBZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 110998-ISL6610CBZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): -, 4A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6610CBZ 110998-ISL6610CBZ
Product Name PMIC - PMIC - Gate Drivers - ISL6610CBZ
Package Type SOP14 SOT3; 14-SOIC
Unlock Full Specs
to access all available technical data