Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6610CBZ-T ISL6610CBZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 806540-ISL6610CBZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 8ns, 8ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6610
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 806540-ISL6610CBZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 8ns, 8ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6610CBZ-T - 806540-ISL6610CBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6610CBZ-T
806540-ISL6610CBZ-T
PMIC - PMIC - Gate Drivers - ISL6610CBZ-T 806540-ISL6610CBZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 806540-ISL6610CBZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 8ns, 8ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6610

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 806540-ISL6610CBZ-T
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): -, 4A
High Side Voltage - Max (Bootstrap): 36V
Rise / Fall Time (Typ): 8ns, 8ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: ISL6610

Buy Now
PMIC - Gate Drivers - ISL6610CBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6610CBZ-T
PMIC - Gate Drivers ISL6610CBZ-T
IC GATE DRVR HALF-BRIDGE 14SOIC

IC GATE DRVR HALF-BRIDGE 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL6610CBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL6610CBZ-T
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL6610CBZ-T
IC GATE DRVR HALF-BRIDGE 14SOIC

IC GATE DRVR HALF-BRIDGE 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 806540-ISL6610CBZ-T ISL6610CBZ-T ISL6610CBZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6610CBZ-T PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details