The ISL6610AIRZ-T is a dual synchronous rectified MOSFET driver designed for high-efficiency voltage regulators in multiphase buck converter topologies. It is packaged in a 16-lead 4x4 mm QFN package with an exposed thermal pad for improved heat dissipation. The device operates from a single 5V supply and features adaptive shoot-through protection, a low forward drop internal bootstrap diode, and a 4A sink current capability for the lower gate driver. It supports high switching frequencies with rise and fall times under 10ns for a 3nF load and includes a tri-state PWM input to prevent negative output voltage transients during suspension. The part is RoHS compliant, meets the JEDEC MO-220 QFN outline, and is rated for operation from -40°C to +85°C.
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6610AIRZ-T |
| Package Type | LCC16 |