Renesas Electronics Corporation ISL6609IRZ

Description
AND Gate Based MOSFET Driver, 4A, PQCC8
Request a Quote
Description
AND Gate Based MOSFET Driver, 4A, PQCC8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6609IRZ is a synchronous rectified MOSFET driver designed to control two N-Channel power MOSFETs in a buck converter topology for high-efficiency core voltage regulation in advanced microprocessors. It is packaged in an 8-lead 3x3 mm QFN format with an exposed thermal pad for improved heat dissipation. The device operates from a 5V ±10% supply, features adaptive shoot-through protection, a 4A typical sink current on the lower gate driver, and an internal bootstrap diode. It supports switching frequencies up to 1 MHz with rise and fall times under 10 ns for a 3nF load. The part operates over a temperature range of -40°C to +85°C and is RoHS compliant. It is compatible with Intersil ISL63xx or ISL65xx multiphase PWM controllers and includes an enable input with three-state PWM recognition to prevent negative output transients during suspended operation.

Datasheet Summary
Powered by GS/AI

The ISL6609IRZ is a synchronous rectified MOSFET driver designed to control two N-Channel power MOSFETs in a buck converter topology for high-efficiency core voltage regulation in advanced microprocessors. It is packaged in an 8-lead 3x3 mm QFN format with an exposed thermal pad for improved heat dissipation. The device operates from a 5V ±10% supply, features adaptive shoot-through protection, a 4A typical sink current on the lower gate driver, and an internal bootstrap diode. It supports switching frequencies up to 1 MHz with rise and fall times under 10 ns for a 3nF load. The part operates over a temperature range of -40°C to +85°C and is RoHS compliant. It is compatible with Intersil ISL63xx or ISL65xx multiphase PWM controllers and includes an enable input with three-state PWM recognition to prevent negative output transients during suspended operation.

Suppliers

Company
Product
Description
Supplier Links
 - ISL6609IRZ - Rochester Electronics
Newburyport, MA, United States
AND Gate Based MOSFET Driver, 4A, PQCC8

AND Gate Based MOSFET Driver, 4A, PQCC8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6609IRZ
Package Type LCC8
Unlock Full Specs
to access all available technical data

Similar Products

CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1222890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
4 suppliers