Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6609CBZ-T ISL6609CBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 205590-ISL6609CBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 205590-ISL6609CBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6609CBZ-T - 205590-ISL6609CBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6609CBZ-T
205590-ISL6609CBZ-T
PMIC - PMIC - Gate Drivers - ISL6609CBZ-T 205590-ISL6609CBZ-T
Manufacturer: Intersil Win Source Part Number: 205590-ISL6609CBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 205590-ISL6609CBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): -, 4A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205590-ISL6609CBZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6609CBZ-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers