Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6609AIBZ ISL6609AIBZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875747-ISL6609AIBZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL6609 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875747-ISL6609AIBZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL6609 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6609AIBZ - 875747-ISL6609AIBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6609AIBZ
875747-ISL6609AIBZ
PMIC - PMIC - Gate Drivers - ISL6609AIBZ 875747-ISL6609AIBZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875747-ISL6609AIBZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL6609 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875747-ISL6609AIBZ
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL6609
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - ISL6609AIBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6609AIBZ
PMIC - Gate Drivers ISL6609AIBZ
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 875747-ISL6609AIBZ ISL6609AIBZ
Product Name PMIC - PMIC - Gate Drivers - ISL6609AIBZ PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers