Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6609ACBZ-T ISL6609ACBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 092777-ISL6609ACBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 092777-ISL6609ACBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6609ACBZ-T - 092777-ISL6609ACBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6609ACBZ-T
092777-ISL6609ACBZ-T
PMIC - PMIC - Gate Drivers - ISL6609ACBZ-T 092777-ISL6609ACBZ-T
Manufacturer: Intersil Win Source Part Number: 092777-ISL6609ACBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 092777-ISL6609ACBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): -, 4A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 092777-ISL6609ACBZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6609ACBZ-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
80 V, P-channel Trench MOSFET - BUK6D215-80PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1220
View Details