Renesas Electronics Corporation Buck QFN Gate Driver IC ISL6605IRZ

Description
Synchronous Rectified MOSFET Driver | IC MOSFET DRVR SYNC BUCK 8-QFN Product overview: ISL6605IRZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6605IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Synchronous Rectified MOSFET Driver | IC MOSFET DRVR SYNC BUCK 8-QFN Product overview: ISL6605IRZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6605IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck QFN Gate Driver IC - 730-ISL6605IRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck QFN Gate Driver IC
730-ISL6605IRZ
Buck QFN Gate Driver IC 730-ISL6605IRZ
Synchronous Rectified MOSFET Driver | IC MOSFET DRVR SYNC BUCK 8-QFN Product overview: ISL6605IRZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6605IRZ can be used for catalog matching and distributor lookup.

Synchronous Rectified MOSFET Driver | IC MOSFET DRVR SYNC BUCK 8-QFN Product overview: ISL6605IRZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6605IRZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - ISL6605IRZ - 1190115-ISL6605IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6605IRZ
1190115-ISL6605IRZ
PMIC - PMIC - Gate Drivers - ISL6605IRZ 1190115-ISL6605IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190115-ISL6605IRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL6605 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 8ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190115-ISL6605IRZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6605
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 8ns, 8ns

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
ISL6605IRZ
Gate Drivers ISL6605IRZ
Gate Drivers P6 HV SYNCHCT BUCK MSFT DESKTOP IND

Gate Drivers P6 HV SYNCHCT BUCK MSFT DESKTOP IND

Buy Now Datasheet
Gate Drivers - ISL6605IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6605IRZ
Gate Drivers ISL6605IRZ
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)

Buy Now Datasheet
Gate Drivers - ISL6605IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6605IRZ
Gate Drivers ISL6605IRZ
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL6605IRZ 1190115-ISL6605IRZ ISL6605IRZ ISL6605IRZ ISL6605IRZ
Product Name Buck QFN Gate Driver IC PMIC - PMIC - Gate Drivers - ISL6605IRZ Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Noninverting Inverting; Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Package Type Tube 8-VQFN Exposed Pad 8-VQFN Exposed Pad
Packing Method Tube; Other Tube; Tube; Other Tube; Tube; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1213RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74AHC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330M-B00231-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details