Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6605IRZ-T ISL6605IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777406-ISL6605IRZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Rise / Fall Time (Typ): 8ns, 8ns Family Name: ISL6605 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-QFN (3x3) Alternative Parts (Cross-Reference): IXS839AQ2T/R; IXS839BQ2T/R; IXS839AQ2R; SI4732CY-E3; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777406-ISL6605IRZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Rise / Fall Time (Typ): 8ns, 8ns Family Name: ISL6605 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-QFN (3x3) Alternative Parts (Cross-Reference): IXS839AQ2T/R; IXS839BQ2T/R; IXS839AQ2R; SI4732CY-E3; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6605IRZ-T - 777406-ISL6605IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6605IRZ-T
777406-ISL6605IRZ-T
PMIC - PMIC - Gate Drivers - ISL6605IRZ-T 777406-ISL6605IRZ-T
Manufacturer: Intersil Win Source Part Number: 777406-ISL6605IRZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Rise / Fall Time (Typ): 8ns, 8ns Family Name: ISL6605 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-QFN (3x3) Alternative Parts (Cross-Reference): IXS839AQ2T/R; IXS839BQ2T/R; IXS839AQ2R; SI4732CY-E3; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777406-ISL6605IRZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Rise / Fall Time (Typ): 8ns, 8ns
Family Name: ISL6605
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-QFN (3x3)
Alternative Parts (Cross-Reference): IXS839AQ2T/R; IXS839BQ2T/R; IXS839AQ2R; SI4732CY-E3;
Introduction Date: January 14, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777406-ISL6605IRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6605IRZ-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5051MA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - 1727-1092-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers