Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6605CBZ-T ISL6605CBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070077-ISL6605CBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070077-ISL6605CBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6605CBZ-T - 070077-ISL6605CBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6605CBZ-T
070077-ISL6605CBZ-T
PMIC - PMIC - Gate Drivers - ISL6605CBZ-T 070077-ISL6605CBZ-T
Manufacturer: Intersil Win Source Part Number: 070077-ISL6605CBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070077-ISL6605CBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 070077-ISL6605CBZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6605CBZ-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
MOSFET DRVR 6A 1-OUT High Speed Inv/Non-Inv 8-Pin DSO T/R - 376-1EDI60I12AFXUMA1 - Utmel Electronic Limited
Specs
PD 400 milliwatts
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers