Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6596IRZ-T ISL6596IRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875744-ISL6596IRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6596 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875744-ISL6596IRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6596 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6596IRZ-T - 875744-ISL6596IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6596IRZ-T
875744-ISL6596IRZ-T
PMIC - PMIC - Gate Drivers - ISL6596IRZ-T 875744-ISL6596IRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875744-ISL6596IRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6596 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875744-ISL6596IRZ-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL6596
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL6596IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL6596IRZ-T
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL6596IRZ-T
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site
Shenzhen, China
PMIC - Gate Drivers
ISL6596IRZ-T
PMIC - Gate Drivers ISL6596IRZ-T
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 875744-ISL6596IRZ-T ISL6596IRZ-T ISL6596IRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6596IRZ-T Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad 2-input AND gate - 74AHC08D-Q100J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details