Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6595DRZ-TK ISL6595DRZ-TK

Description
Manufacturer: Intersil Win Source Part Number: 777405-ISL6595DRZ-TK Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Digital Multiphase Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: ISL6595 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ISL6595DRZ; ISL6595DRZ-T ; Introduction Date: October 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777405-ISL6595DRZ-TK Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Digital Multiphase Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: ISL6595 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ISL6595DRZ; ISL6595DRZ-T ; Introduction Date: October 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6595DRZ-TK - 777405-ISL6595DRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6595DRZ-TK
777405-ISL6595DRZ-TK
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6595DRZ-TK 777405-ISL6595DRZ-TK
Manufacturer: Intersil Win Source Part Number: 777405-ISL6595DRZ-TK Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Digital Multiphase Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: ISL6595 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ISL6595DRZ; ISL6595DRZ-T ; Introduction Date: October 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777405-ISL6595DRZ-TK
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: Digital Multiphase Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: ISL6595
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100mA
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ISL6595DRZ; ISL6595DRZ-T ;
Introduction Date: October 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6595DRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6595DRZ-TK
Power Supply Controllers, Monitors ISL6595DRZ-TK
Power Supply Controller Digital Multiphase Controller 48-QFN (7x7)

Power Supply Controller Digital Multiphase Controller 48-QFN (7x7)

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6595DRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6595DRZ-TK
Power Supply Controllers, Monitors ISL6595DRZ-TK
Power Supply Controller Digital Multiphase Controller 48-QFN (7x7)

Power Supply Controller Digital Multiphase Controller 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 777405-ISL6595DRZ-TK ISL6595DRZ-TK
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6595DRZ-TK Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details