Renesas Electronics Corporation Gate Drivers ISL6594DCBZ

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - ISL6594DCBZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL6594DCBZ-ND
Gate Drivers ISL6594DCBZ-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Buck SOIC Gate Driver IC
730-ISL6594DCBZ
Buck SOIC Gate Driver IC 730-ISL6594DCBZ
IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6594DCBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6594DCBZ can be used for catalog matching and distributor lookup.

IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6594DCBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6594DCBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1065911-ISL6594DCBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1065911-ISL6594DCBZ
Integrated Circuits (ICs) - PMIC - Gate Drivers 1065911-ISL6594DCBZ
Win Source Part Number: 1065911-ISL6594DCBZ Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 98 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 6.8V ~ 13.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): ISL6613BCBZ; ISL6612BCBZ; ISL6614ACBZA; MIC4604YM-T5; MIC4604YM-TR; MIC4605-1YM-TR; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: 2156-ISL6594DCBZ-IL, HARISLISL6594DCBZ Product Status: Obsolete

Win Source Part Number: 1065911-ISL6594DCBZ
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 26ns, 18ns
Voltage - Supply: 6.8V ~ 13.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ISL6613BCBZ; ISL6612BCBZ; ISL6614ACBZA; MIC4604YM-T5; MIC4604YM-TR; MIC4605-1YM-TR;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: 2156-ISL6594DCBZ-IL,HARISLISL6594DCBZ
Product Status: Obsolete

Buy Now Datasheet
Gate Drivers - ISL6594DCBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6594DCBZ
Gate Drivers ISL6594DCBZ
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - ISL6594DCBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6594DCBZ
Gate Drivers ISL6594DCBZ
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISL6594DCBZ-ND 730-ISL6594DCBZ 1065911-ISL6594DCBZ ISL6594DCBZ
Product Name Gate Drivers Buck SOIC Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps
Supply Voltage 6.8 to 13.2 volts 6.8 to 13.2 volts 6.8 to 13.2 volts 6.8 to 13.2 volts
Rise Time 26 ns 26 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.5KV Gate Driver IC - 906-SI8230BB-D-IS - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
3 suppliers
Clock Buffers, Drivers - CDC328ADBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74AHCT541D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details