Renesas Electronics Corporation Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features ISL6594ACRZ-T

Description
The ISL6594A and ISL6594B are high frequency MOSFET drivers specifically designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. These drivers combined with the ISL6592 Digital Multi-Phase Buck PWM controller and N-Channel MOSFETs form a complete core-voltage regulator solution for advanced microprocessors.brbr The ISL6594A drives the upper gate to 12V, while the lower gate can be independently driven over a range from 5V to 12V. The ISL6594B drives both upper and lower gates over a range of 5V to 12V. This drive-voltage provides the flexibility necessary to optimize applications involving trade-offs between gate charge and conduction losses.brbr An adaptive zero shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize the dead time. These products add an overvoltage protection feature operational before VCC exceeds its turn-on threshold, at which the PHASE node is connected to the gate of the low side MOSFET (LGATE). The output voltage of the converter is then limited by the threshold of the low side MOSFET, which provides some protection to the microprocessor if the upper MOSFET(s) is shorted during initial start-up.brbr These drivers also feature a three-state PWM input which, working together with Intersil's multi-phase PWM controllers, prevents a negative transient on the output voltage when the output is shut down. This feature eliminates the Schottky diode that is used in some systems for protecting the load from reversed output voltage events.
Datasheet
Description
The ISL6594A and ISL6594B are high frequency MOSFET drivers specifically designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. These drivers combined with the ISL6592 Digital Multi-Phase Buck PWM controller and N-Channel MOSFETs form a complete core-voltage regulator solution for advanced microprocessors.brbr The ISL6594A drives the upper gate to 12V, while the lower gate can be independently driven over a range from 5V to 12V. The ISL6594B drives both upper and lower gates over a range of 5V to 12V. This drive-voltage provides the flexibility necessary to optimize applications involving trade-offs between gate charge and conduction losses.brbr An adaptive zero shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize the dead time. These products add an overvoltage protection feature operational before VCC exceeds its turn-on threshold, at which the PHASE node is connected to the gate of the low side MOSFET (LGATE). The output voltage of the converter is then limited by the threshold of the low side MOSFET, which provides some protection to the microprocessor if the upper MOSFET(s) is shorted during initial start-up.brbr These drivers also feature a three-state PWM input which, working together with Intersil's multi-phase PWM controllers, prevents a negative transient on the output voltage when the output is shut down. This feature eliminates the Schottky diode that is used in some systems for protecting the load from reversed output voltage events.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features - ISL6594ACRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features
ISL6594ACRZ-T
Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features ISL6594ACRZ-T
The ISL6594A and ISL6594B are high frequency MOSFET drivers specifically designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. These drivers combined with the ISL6592 Digital Multi-Phase Buck PWM controller and N-Channel MOSFETs form a complete core-voltage regulator solution for advanced microprocessors.brbr The ISL6594A drives the upper gate to 12V, while the lower gate can be independently driven over a range from 5V to 12V. The ISL6594B drives both upper and lower gates over a range of 5V to 12V. This drive-voltage provides the flexibility necessary to optimize applications involving trade-offs between gate charge and conduction losses.brbr An adaptive zero shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize the dead time. These products add an overvoltage protection feature operational before VCC exceeds its turn-on threshold, at which the PHASE node is connected to the gate of the low side MOSFET (LGATE). The output voltage of the converter is then limited by the threshold of the low side MOSFET, which provides some protection to the microprocessor if the upper MOSFET(s) is shorted during initial start-up.brbr These drivers also feature a three-state PWM input which, working together with Intersil's multi-phase PWM controllers, prevents a negative transient on the output voltage when the output is shut down. This feature eliminates the Schottky diode that is used in some systems for protecting the load from reversed output voltage events.

The ISL6594A and ISL6594B are high frequency MOSFET drivers specifically designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. These drivers combined with the ISL6592 Digital Multi-Phase Buck PWM controller and N-Channel MOSFETs form a complete core-voltage regulator solution for advanced microprocessors.brbr The ISL6594A drives the upper gate to 12V, while the lower gate can be independently driven over a range from 5V to 12V. The ISL6594B drives both upper and lower gates over a range of 5V to 12V. This drive-voltage provides the flexibility necessary to optimize applications involving trade-offs between gate charge and conduction losses.brbr An adaptive zero shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize the dead time. These products add an overvoltage protection feature operational before VCC exceeds its turn-on threshold, at which the PHASE node is connected to the gate of the low side MOSFET (LGATE). The output voltage of the converter is then limited by the threshold of the low side MOSFET, which provides some protection to the microprocessor if the upper MOSFET(s) is shorted during initial start-up.brbr These drivers also feature a three-state PWM input which, working together with Intersil's multi-phase PWM controllers, prevents a negative transient on the output voltage when the output is shut down. This feature eliminates the Schottky diode that is used in some systems for protecting the load from reversed output voltage events.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6594ACRZ-T
Product Name Advanced Synchronous Buck MOSFET Driver with 3V PWM Interface and Advanced Protection Features
Package Type Other; DFN10
Unlock Full Specs
to access all available technical data

Similar Products

UC1825 High Speed PWM Controller - 5962-87681012A - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74HCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
IC PWR HYBRID 600V 20A SIP3 - 376-IRAMY20UP60B - Utmel Electronic Limited
Specs
Package Type Other; 22-PowerSIP Module, 18 Leads, Formed Leads
Output Voltage 450 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details