Manufacturer: Intersil
Win Source Part Number: 205587-ISL6592DNZ-TR
Packaging: Reel - TR
Applications: Digital Multiphase Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Power Supply Controller Digital Multiphase Controller 48-LQFP (7x7)
Power Supply Controller Digital Multiphase Controller 48-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 205587-ISL6592DNZ-TR5196 | ISL6592DNZ-TR5196 |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - ISL6592DNZ-TR5196 | Power Supply Controllers, Monitors |
| Output Options | Inverting |