Renesas Electronics Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - ISL6580CR ISL6580CR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190108-ISL6580CR Packaging: Tube Output Type: N-Channel Interface: I2C Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Supply Voltage: 3.3V, 5V Number of Outputs: 12 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 56-QFN-EP (8x8) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 56-VFQFN Exposed Pad Current - Output (Maximum): 25A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: ISL6580 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Load Voltage (V): 12V (Maximum) Rds On: 20mOhm
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190108-ISL6580CR Packaging: Tube Output Type: N-Channel Interface: I2C Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Supply Voltage: 3.3V, 5V Number of Outputs: 12 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 56-QFN-EP (8x8) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 56-VFQFN Exposed Pad Current - Output (Maximum): 25A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: ISL6580 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Load Voltage (V): 12V (Maximum) Rds On: 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISL6580CR
ISL6580CR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISL6580CR ISL6580CR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190108-ISL6580CR Packaging: Tube Output Type: N-Channel Interface: I2C Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Supply Voltage: 3.3V, 5V Number of Outputs: 12 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 56-QFN-EP (8x8) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 56-VFQFN Exposed Pad Current - Output (Maximum): 25A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: ISL6580 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Load Voltage (V): 12V (Maximum) Rds On: 20mOhm

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190108-ISL6580CR
Packaging: Tube
Output Type: N-Channel
Interface: I2C
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Supply Voltage: 3.3V, 5V
Number of Outputs: 12
Output Configuration: High Side or Low Side
Categories: Integrated Circuits
Supplier Device Package: 56-QFN-EP (8x8)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 56-VFQFN Exposed Pad
Current - Output (Maximum): 25A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6580
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Load Voltage (V): 12V (Maximum)
Rds On: 20mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - ISL6580CR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISL6580CR
PMIC - Power Distribution Switches, Load Drivers ISL6580CR
IC PWR DRIVER N-CHAN 1:1 56QFN

IC PWR DRIVER N-CHAN 1:1 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ISL6580CR ISL6580CR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ISL6580CR PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details