Renesas Electronics Corporation PMIC - PMIC - Full, Half - Bridge Drivers - ISL6571CRZ ISL6571CRZ

Description
Manufacturer: Intersil Win Source Part Number: 777403-ISL6571CRZ Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 68-VFQFN Exposed Pad Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 10.8 V ~ 13.2 V Interface: PWM Part Status: Obsolete(EOL) Output Configuration: Half Bridge Voltage - Load: 10.8 V ~ 13.2 V Rds On (Typ): 4.05 mOhm LS, 4.8 mOhm HS Load Type: Inductive Family Name: ISL6571 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (10x10) Output Current per Channel: 25A Alternative Parts (Cross-Reference): ISL6571CR; ISL6571CR-T; ISL6571CRZ-T ; Introduction Date: January 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777403-ISL6571CRZ Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 68-VFQFN Exposed Pad Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 10.8 V ~ 13.2 V Interface: PWM Part Status: Obsolete(EOL) Output Configuration: Half Bridge Voltage - Load: 10.8 V ~ 13.2 V Rds On (Typ): 4.05 mOhm LS, 4.8 mOhm HS Load Type: Inductive Family Name: ISL6571 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (10x10) Output Current per Channel: 25A Alternative Parts (Cross-Reference): ISL6571CR; ISL6571CR-T; ISL6571CRZ-T ; Introduction Date: January 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ISL6571CRZ - 777403-ISL6571CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ISL6571CRZ
777403-ISL6571CRZ
PMIC - PMIC - Full, Half - Bridge Drivers - ISL6571CRZ 777403-ISL6571CRZ
Manufacturer: Intersil Win Source Part Number: 777403-ISL6571CRZ Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 68-VFQFN Exposed Pad Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 10.8 V ~ 13.2 V Interface: PWM Part Status: Obsolete(EOL) Output Configuration: Half Bridge Voltage - Load: 10.8 V ~ 13.2 V Rds On (Typ): 4.05 mOhm LS, 4.8 mOhm HS Load Type: Inductive Family Name: ISL6571 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (10x10) Output Current per Channel: 25A Alternative Parts (Cross-Reference): ISL6571CR; ISL6571CR-T; ISL6571CRZ-T ; Introduction Date: January 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777403-ISL6571CRZ
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 68-VFQFN Exposed Pad
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 10.8 V ~ 13.2 V
Interface: PWM
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge
Voltage - Load: 10.8 V ~ 13.2 V
Rds On (Typ): 4.05 mOhm LS, 4.8 mOhm HS
Load Type: Inductive
Family Name: ISL6571
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-QFN (10x10)
Output Current per Channel: 25A
Alternative Parts (Cross-Reference): ISL6571CR; ISL6571CR-T; ISL6571CRZ-T ;
Introduction Date: January 27, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MOSF DRVR/SYNC SW COMPL 68QFN - 391-ISL6571CRZ - Utmel Electronic Limited
Hong Kong, China
IC MOSF DRVR/SYNC SW COMPL 68QFN
391-ISL6571CRZ
IC MOSF DRVR/SYNC SW COMPL 68QFN 391-ISL6571CRZ
IC MOSF DRVR/SYNC SW COMPL 68QFN

IC MOSF DRVR/SYNC SW COMPL 68QFN

Supplier's Site
Full Half-Bridge Drivers - ISL6571CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ISL6571CRZ
Full Half-Bridge Drivers ISL6571CRZ
Half Bridge Driver Synchronous Buck Converters Power MOSFET 68-QFN (10x10)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 68-QFN (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 777403-ISL6571CRZ 391-ISL6571CRZ ISL6571CRZ
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ISL6571CRZ IC MOSF DRVR/SYNC SW COMPL 68QFN Full Half-Bridge Drivers
Supply Voltage 10.8 to 13.2 volts 12 volts 10.8 to 13.2 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Output Current 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLW-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC2351QDB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details