Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6566EVAL1 ISL6566EVAL1

Description
Manufacturer: Intersil Win Source Part Number: 777401-ISL6566EVAL1 Regulator Topology: Buck Voltage - Output: 1.38V Main Purpose: Special Purpose DC/DC, VRM Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ISL6566 Family Name: ISL6566 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 04, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777401-ISL6566EVAL1 Regulator Topology: Buck Voltage - Output: 1.38V Main Purpose: Special Purpose DC/DC, VRM Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ISL6566 Family Name: ISL6566 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 04, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6566EVAL1 - 777401-ISL6566EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6566EVAL1
777401-ISL6566EVAL1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6566EVAL1 777401-ISL6566EVAL1
Manufacturer: Intersil Win Source Part Number: 777401-ISL6566EVAL1 Regulator Topology: Buck Voltage - Output: 1.38V Main Purpose: Special Purpose DC/DC, VRM Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ISL6566 Family Name: ISL6566 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 04, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777401-ISL6566EVAL1
Regulator Topology: Buck
Voltage - Output: 1.38V
Main Purpose: Special Purpose DC/DC, VRM Supply
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 5A
Utilized IC / Part: ISL6566
Family Name: ISL6566
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 04, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777401-ISL6566EVAL1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6566EVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,CMA-83LN+,DL1721,50 OHM - TB-994+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576784 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers