Renesas Electronics Corporation Special Purpose Regulators ISL6563CR

Description
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)
Description
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6563CR is a two-phase PWM control IC designed for precision voltage regulation in advanced microprocessor applications. It supports both Intel VRM9 and VRM10, as well as AMD Hammer microprocessors, with programmable VID codes and a system regulation accuracy of ±1%. The device features integrated MOSFET drivers, allowing for efficient multiphase power conversion that reduces the size and cost of external components. Key attributes include automatic channel current balancing using rDS(ON) sensing, tailored overcurrent protection, and a programmable droop characteristic to minimize output voltage overshoot or undershoot. The ISL6563CR is housed in a compact 24-lead QFN package, which enhances PCB efficiency and is compliant with RoHS standards. This controller is suitable for applications requiring reliable voltage regulation with advanced protection features for microprocessors.

Datasheet Summary
Powered by GS/AI

The ISL6563CR is a two-phase PWM control IC designed for precision voltage regulation in advanced microprocessor applications. It supports both Intel VRM9 and VRM10, as well as AMD Hammer microprocessors, with programmable VID codes and a system regulation accuracy of ±1%. The device features integrated MOSFET drivers, allowing for efficient multiphase power conversion that reduces the size and cost of external components. Key attributes include automatic channel current balancing using rDS(ON) sensing, tailored overcurrent protection, and a programmable droop characteristic to minimize output voltage overshoot or undershoot. The ISL6563CR is housed in a compact 24-lead QFN package, which enhances PCB efficiency and is compliant with RoHS standards. This controller is suitable for applications requiring reliable voltage regulation with advanced protection features for microprocessors.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6563CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6563CR
Special Purpose Regulators ISL6563CR
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)

- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)

Buy Now Datasheet
Special Purpose Regulators - ISL6563CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6563CR
Special Purpose Regulators ISL6563CR
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)

- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6563CR
Product Name Special Purpose Regulators
Type 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details