Multiphase PWM Controller with Precision Rds, On or DCR Current Sensing; QFN40; Temp Range: -40° to 85°C Product overview: ISL6561IRZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6561IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190092-ISL6561IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR10X
Voltage - Output: 0.84V ~ 1.6V
Number of Outputs: 4
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6561
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 3V ~ 12V
IC REG CTRLR INTEL 4OUT 40QFN
SWITCHING CONTROLLER, VOLTAGE-MO
Switching Controllers VRM 10 0 MULTI-PHS CONTROLLER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL6561IRZ | 1190092-ISL6561IRZ | ISL6561IRZ | ISL6561IRZ | ISL6561IRZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6561IRZ | PMIC - Voltage Regulators - Special Purpose | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Switching Controllers |
| Package Type | Other; QFN | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Output Voltage | 1.65 volts | ||||
| IOUT | 120 amps |