Renesas Electronics Corporation Electronic Surplus - ISL6554CBZ ISL6554CBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190080-ISL6554CBZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel Itanium Voltage - Output: 0.95V ~ 1.7V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ISL6554 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190080-ISL6554CBZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel Itanium Voltage - Output: 0.95V ~ 1.7V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ISL6554 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6554CBZ - 1190080-ISL6554CBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6554CBZ
1190080-ISL6554CBZ
Electronic Surplus - ISL6554CBZ 1190080-ISL6554CBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190080-ISL6554CBZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel Itanium Voltage - Output: 0.95V ~ 1.7V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ISL6554 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190080-ISL6554CBZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel Itanium
Voltage - Output: 0.95V ~ 1.7V
Number of Outputs: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6554
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL6554CBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6554CBZ
PMIC - Voltage Regulators - Special Purpose ISL6554CBZ
IC REG CTRLR INTEL 4OUT 20SOIC

IC REG CTRLR INTEL 4OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1190080-ISL6554CBZ ISL6554CBZ
Product Name Electronic Surplus - ISL6554CBZ PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT88760-104TTR-ND - DigiKey
Specs
Package Type Other; 81-UFBGA, WLCSP
View Details
Motor Drivers, Controllers - A4910KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1896910 - RS Components, Ltd.
Specs
Regulator Category Switching; Charge pump
Package Type SOIC; Other; Soic
IQ 6.00E-4 amps
View Details
Gate Drivers - 2EDL05N06PFXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details