Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6554CB-T ISL6554CB-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190079-ISL6554CB-T Packaging: Tape and Reel Mounting Style: SMD Applications: Controller, Intel Itanium Voltage - Output: 0.95V ~ 1.7V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL6554 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190079-ISL6554CB-T Packaging: Tape and Reel Mounting Style: SMD Applications: Controller, Intel Itanium Voltage - Output: 0.95V ~ 1.7V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL6554 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6554CB-T - 1190079-ISL6554CB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6554CB-T
1190079-ISL6554CB-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6554CB-T 1190079-ISL6554CB-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190079-ISL6554CB-T Packaging: Tape and Reel Mounting Style: SMD Applications: Controller, Intel Itanium Voltage - Output: 0.95V ~ 1.7V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL6554 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190079-ISL6554CB-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller, Intel Itanium
Voltage - Output: 0.95V ~ 1.7V
Number of Outputs: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6554
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 4.75V ~ 5.25V

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL6554CB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6554CB-T
PMIC - Voltage Regulators - Special Purpose ISL6554CB-T
IC REG CTRLR INTEL 4OUT 20SOIC

IC REG CTRLR INTEL 4OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1190079-ISL6554CB-T ISL6554CB-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6554CB-T PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products