Manufacturer: Intersil
Win Source Part Number: 018017-ISL6548ACRZA
Packaging: Tube/Rail
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 018017-ISL6548ACRZA | 57K4189 | ISL6548ACRZA |
| Product Name | PMIC - PMIC - Power Management - Specialized - ISL6548ACRZA | Ic, Power Management; Supply Voltage Renesas | Power Management - Specialized |
| Output Options | Inverting | ||
| Type | 28-QFN (6x6) | 28-VQFN Exposed Pad | |
| IQ | 7000 µA | 7000 µA |