Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6548ACRZA-T ISL6548ACRZA-T

Description
Manufacturer: Intersil Win Source Part Number: 070050-ISL6548ACRZA- T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070050-ISL6548ACRZA- T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6548ACRZA-T - 070050-ISL6548ACRZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6548ACRZA-T
070050-ISL6548ACRZA-T
PMIC - PMIC - Power Management - Specialized - ISL6548ACRZA-T 070050-ISL6548ACRZA-T
Manufacturer: Intersil Win Source Part Number: 070050-ISL6548ACRZA- T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070050-ISL6548ACRZA-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL6548ACRZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6548ACRZA-T
Power Management - Specialized ISL6548ACRZA-T
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet
Ic, Power Management; Supply Voltage Renesas - 65T7267 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7267
Ic, Power Management; Supply Voltage Renesas 65T7267
IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management, Full Reel; Supply Voltage Renesas - 57K4190 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
57K4190
Power Management, Full Reel; Supply Voltage Renesas 57K4190
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 070050-ISL6548ACRZA-T ISL6548ACRZA-T 65T7267
Product Name PMIC - PMIC - Power Management - Specialized - ISL6548ACRZA-T Power Management - Specialized Ic, Power Management; Supply Voltage Renesas
Output Options Inverting
Type 28-QFN (6x6) 28-VQFN Exposed Pad
IQ 7000 µA 7000 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 1922232 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details