Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL6545IBZ

Description
IC, POWER MANAGEMENT; Supply Voltage:14.4V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Supply Voltage:14.4V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 05M8138 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
05M8138
Ic, Power Management; Supply Voltage Renesas 05M8138
IC, POWER MANAGEMENT; Supply Voltage:14.4V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:14.4V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 05M8138
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details