Renesas Electronics Corporation 5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller ISL6545IBZ-T

Description
The ISL6545, ISL6545A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter driving N-Channel MOSFETs in a synchronous buck topology. Since it can work with either 5V or 12V supplies, this one IC can be used in a wide variety of applications within a system. The ISL6545, ISL6545A (hereafter referred to as "ISL6545x", except as needed) integrates the control, gate drivers, output adjustment, monitoring and protection functions into a single 8 Ld SOIC or 10 Ld DFN package.brbr The ISL6545x provides single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.6V, with a maximum tolerance of ±1.0% over-temperature and line voltage variations. A selectable fixed frequency oscillator (ISL6545 for 300kHz; ISL6545A for 600kHz) reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 20MHz gain-bandwidth product and 9V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the lower MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.
Request a Quote Datasheet
Description
The ISL6545, ISL6545A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter driving N-Channel MOSFETs in a synchronous buck topology. Since it can work with either 5V or 12V supplies, this one IC can be used in a wide variety of applications within a system. The ISL6545, ISL6545A (hereafter referred to as "ISL6545x", except as needed) integrates the control, gate drivers, output adjustment, monitoring and protection functions into a single 8 Ld SOIC or 10 Ld DFN package.brbr The ISL6545x provides single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.6V, with a maximum tolerance of ±1.0% over-temperature and line voltage variations. A selectable fixed frequency oscillator (ISL6545 for 300kHz; ISL6545A for 600kHz) reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 20MHz gain-bandwidth product and 9V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the lower MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller - ISL6545IBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller
ISL6545IBZ-T
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller ISL6545IBZ-T
The ISL6545, ISL6545A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter driving N-Channel MOSFETs in a synchronous buck topology. Since it can work with either 5V or 12V supplies, this one IC can be used in a wide variety of applications within a system. The ISL6545, ISL6545A (hereafter referred to as "ISL6545x", except as needed) integrates the control, gate drivers, output adjustment, monitoring and protection functions into a single 8 Ld SOIC or 10 Ld DFN package.brbr The ISL6545x provides single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.6V, with a maximum tolerance of ±1.0% over-temperature and line voltage variations. A selectable fixed frequency oscillator (ISL6545 for 300kHz; ISL6545A for 600kHz) reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 20MHz gain-bandwidth product and 9V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the lower MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.

The ISL6545, ISL6545A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter driving N-Channel MOSFETs in a synchronous buck topology. Since it can work with either 5V or 12V supplies, this one IC can be used in a wide variety of applications within a system. The ISL6545, ISL6545A (hereafter referred to as "ISL6545x", except as needed) integrates the control, gate drivers, output adjustment, monitoring and protection functions into a single 8 Ld SOIC or 10 Ld DFN package.brbr The ISL6545x provides single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.6V, with a maximum tolerance of ±1.0% over-temperature and line voltage variations. A selectable fixed frequency oscillator (ISL6545 for 300kHz; ISL6545A for 600kHz) reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 20MHz gain-bandwidth product and 9V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the lower MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.

Supplier's Site Datasheet
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
715-ISL6545IBZ-T
Buck Step-Down DC-DC Converter IC 715-ISL6545IBZ-T
IC REG CTRLR BUCK 8SOIC Product overview: ISL6545IBZ-T from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6545IBZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR BUCK 8SOIC Product overview: ISL6545IBZ-T from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6545IBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC, POWER MGMT - More Details - 391-ISL6545IBZ-T - Utmel Electronic Limited
Hong Kong, China
IC, POWER MGMT - More Details
391-ISL6545IBZ-T
IC, POWER MGMT - More Details 391-ISL6545IBZ-T
IC, POWER MGMT - More Details

IC, POWER MGMT - More Details

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Power Supplies DC-DC Converter Chips IC Power Supplies
Product Number ISL6545IBZ-T 715-ISL6545IBZ-T 391-ISL6545IBZ-T
Product Name 5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller Buck Step-Down DC-DC Converter IC IC, POWER MGMT - More Details
Package Type SOIC; Other; DFN10, SOIC8 Other; Tape & Reel (TR) SOIC; Other; SOIC
Output Voltage 0.6000 to 5 volts 0.6000 to 5 volts
Input Voltage 1 to 12 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 DC-DC Converter IC - 715-LTC1772ES6#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-U/7E4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers
3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details