Renesas Electronics Corporation Power Management, Full Reel; Supply Voltage Renesas ISL6545CBZ-T

Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:14.4V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:14.4V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management, Full Reel; Supply Voltage Renesas - 05M8137 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
05M8137
Power Management, Full Reel; Supply Voltage Renesas 05M8137
POWER MANAGEMENT, FULL REEL; Supply Voltage:14.4V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:14.4V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Power Management; Supply Voltage Renesas - 65T7265 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7265
Ic, Power Management; Supply Voltage Renesas 65T7265
IC, POWER MANAGEMENT; Supply Voltage:14.4V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:14.4V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 05M8137
Product Name Power Management, Full Reel; Supply Voltage Renesas
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1066383 - RS Components, Ltd.
Specs
Type TO-52
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers