The ISL6545, ISL6545A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter driving N-Channel MOSFETs in a synchronous buck topology. Since it can work with either 5V or 12V supplies, this one IC can be used in a wide variety of applications within a system. The ISL6545, ISL6545A (hereafter referred to as "ISL6545x", except as needed) integrates the control, gate drivers, output adjustment, monitoring and protection functions into a single 8 Ld SOIC or 10 Ld DFN package.brbr The ISL6545x provides single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.6V, with a maximum tolerance of ±1.0% over-temperature and line voltage variations. A selectable fixed frequency oscillator (ISL6545 for 300kHz; ISL6545A for 600kHz) reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 20MHz gain-bandwidth product and 9V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the lower MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.
IC REG CTRLR BUCK 8SOIC Product overview: ISL6545AIBZ from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6545AIBZ can be used for catalog matching and distributor lookup.
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | ISL6545AIBZ | 715-ISL6545AIBZ |
| Product Name | 5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | Buck Step-Down DC-DC Converter IC |
| Package Type | SOIC; Other; DFN10, SOIC8 | Other; Tube |
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts |
| Input Voltage | 1 to 12 volts |