Renesas Electronics Corporation Buck 6A Step-Down DC-DC Converter IC ISL65426IRZA

Description
IC REG BUCK ADJ 6A DL 50QFN Product overview: ISL65426IRZA from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL65426IRZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 6A DL 50QFN Product overview: ISL65426IRZA from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL65426IRZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 6A Step-Down DC-DC Converter IC - 739-ISL65426IRZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 6A Step-Down DC-DC Converter IC
739-ISL65426IRZA
Buck 6A Step-Down DC-DC Converter IC 739-ISL65426IRZA
IC REG BUCK ADJ 6A DL 50QFN Product overview: ISL65426IRZA from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL65426IRZA can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 6A DL 50QFN Product overview: ISL65426IRZA from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL65426IRZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-ISL65426IRZA
Product Name Buck 6A Step-Down DC-DC Converter IC
Package Type Other; Tube
Output Voltage 1 to 4.4 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012415DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers