Renesas Electronics Corporation Power Management IC ISL6539IAZ

Description
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539IAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539IAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539IAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539IAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6539IAZ
Power Management IC 750-ISL6539IAZ
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539IAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539IAZ can be used for catalog matching and distributor lookup.

IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539IAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539IAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539IAZ - 1190059-ISL6539IAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539IAZ
1190059-ISL6539IAZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539IAZ 1190059-ISL6539IAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190059-ISL6539IAZ Packaging: Tube Mounting Style: SMD Applications: Controller, DDR DRAM, SDRAM Voltage - Output: 0.9V ~ 5.5V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 28-SSOP/QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: ISL6539 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 3.3V ~ 18V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190059-ISL6539IAZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR DRAM, SDRAM
Voltage - Output: 0.9V ~ 5.5V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP/QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6539
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 3.3V ~ 18V

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL6539IAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6539IAZ
PMIC - Voltage Regulators - Special Purpose ISL6539IAZ
IC REG CTRL DDR DRAM 2OUT 28SSOP

IC REG CTRL DDR DRAM 2OUT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6539IAZ 1190059-ISL6539IAZ ISL6539IAZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539IAZ PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube SSOP; Other; 28-SSOP
Output Voltage 0.9000 to 5.5 volts
IOUT 8 amps
fsw 345 kHz
Unlock Full Specs
to access all available technical data