Manufacturer: Intersil
Win Source Part Number: 1048602-ISL6539IAZ-T
Packaging: Reel - TR
Applications: Controller, DDR DRAM, SDRAM
Mounting: SMD (SMT)
Voltage - Input: 3.3 V to 18 V
Number of Outputs: 2
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP/QSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539IAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539IAZ-T can be used for catalog matching and distributor lookup.
Switching Controllers ISL6539 DL SWITCHER 15V INDUSTRIAL GRD
IC REG CTRL DDR DRAM 2OUT 28SSOP
IC REG CTRL DDR DRAM 2OUT 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1048602-ISL6539IAZ-T | 750-ISL6539IAZ-T | ISL6539IAZ-T | ISL6539IAZ-T | ISL6539IAZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539IAZ-T | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | SSOP; Other; 28-SSOP/QSOP | Other; Tape & Reel (TR) | SSOP; Other; 28-SSOP (0.154", 3.90mm Width) | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Output Voltage | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |