Renesas Electronics Corporation Special Purpose Regulators ISL6539IA-T

Description
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP
Description
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6539IA-T is a dual PWM controller designed for high-efficiency voltage regulation in applications such as DDR DRAM, SDRAM, and graphic chipsets. It provides regulated output voltages ranging from 0.9V to 5.5V and supports both DDR-I and DDR2 memory configurations. The controller features lossless rDS(ON) current sensing, excellent dynamic response through voltage feed-forward and current mode control, and can operate directly from a 5.0V to 15V input or a 3.3V/5V system rail. This device includes comprehensive protection features such as undervoltage lockout, power-good signals, overcurrent, overvoltage, and undervoltage protection for both output channels. In DDR mode, it can generate a reference voltage for DDR memory and allows for current sourcing and sinking on the second channel. The ISL6539IA-T is RoHS compliant and comes in a 28-lead QSOP package, making it suitable for various applications including servers, motherboards, FPGAs, and ASIC power supplies.

Datasheet Summary
Powered by GS/AI

The ISL6539IA-T is a dual PWM controller designed for high-efficiency voltage regulation in applications such as DDR DRAM, SDRAM, and graphic chipsets. It provides regulated output voltages ranging from 0.9V to 5.5V and supports both DDR-I and DDR2 memory configurations. The controller features lossless rDS(ON) current sensing, excellent dynamic response through voltage feed-forward and current mode control, and can operate directly from a 5.0V to 15V input or a 3.3V/5V system rail. This device includes comprehensive protection features such as undervoltage lockout, power-good signals, overcurrent, overvoltage, and undervoltage protection for both output channels. In DDR mode, it can generate a reference voltage for DDR memory and allows for current sourcing and sinking on the second channel. The ISL6539IA-T is RoHS compliant and comes in a 28-lead QSOP package, making it suitable for various applications including servers, motherboards, FPGAs, and ASIC power supplies.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6539IA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6539IA-T
Special Purpose Regulators ISL6539IA-T
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP

- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6539IA-T
Product Name Special Purpose Regulators
Type SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details