Renesas Electronics Corporation Power Management IC ISL6539CAZ

Description
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539CAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539CAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539CAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539CAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6539CAZ
Power Management IC 750-ISL6539CAZ
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539CAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539CAZ can be used for catalog matching and distributor lookup.

IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539CAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539CAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539CAZ - 018014-ISL6539CAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539CAZ
018014-ISL6539CAZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539CAZ 018014-ISL6539CAZ
Manufacturer: Intersil Win Source Part Number: 018014-ISL6539CAZ Packaging: Tube/Rail Applications: Controller, DDR DRAM, SDRAM Mounting: SMD (SMT) Voltage - Input: 3.3 V to 18 V Number of Outputs: 2 Output Voltage: 0.9 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP/QSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Intersil
Win Source Part Number: 018014-ISL6539CAZ
Packaging: Tube/Rail
Applications: Controller, DDR DRAM, SDRAM
Mounting: SMD (SMT)
Voltage - Input: 3.3 V to 18 V
Number of Outputs: 2
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP/QSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6539CAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6539CAZ
PMIC - Voltage Regulators - Special Purpose ISL6539CAZ
IC REG CTRL DDR DRAM 2OUT 28SSOP

IC REG CTRL DDR DRAM 2OUT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6539CAZ 018014-ISL6539CAZ ISL6539CAZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539CAZ PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube SSOP; Other; 28-SSOP/QSOP
Output Voltage 0.9000 to 5.5 volts 0.9000 to 5.5 volts
IOUT 8 amps
fsw 345 kHz
Unlock Full Specs
to access all available technical data