Manufacturer: Intersil
Win Source Part Number: 070044-ISL6539CAZ-T
Packaging: Reel - TR
Applications: Controller, DDR DRAM, SDRAM
Mounting: SMD (SMT)
Voltage - Input: 3.3 V to 18 V
Number of Outputs: 2
Family Name: ISL6539
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP/QSOP
Alternative Parts (Cross-Reference): FAN5026MTC; FAN5026MTC_Q; FAN5026MTCX_NL;
Introduction Date: January 23, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG CTRL DDR DRAM 2OUT 28SSOP Product overview: ISL6539CAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6539CAZ-T can be used for catalog matching and distributor lookup.
IC REG CTRL DDR DRAM 2OUT 28SSOP
Switching Controllers VER OF ISL6539CA-T
DUAL SWITCHING CONTROLLER, CURRE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 070044-ISL6539CAZ-T | 750-ISL6539CAZ-T | ISL6539CAZ-T | ISL6539CAZ-T | ISL6539CAZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6539CAZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators |
| Package Type | SSOP; Other; 28-SSOP/QSOP | Other; Tape & Reel (TR) | SSOP; Other; 28-SSOP (0.154", 3.90mm Width) | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Output Voltage | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |