Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6537CRZ ISL6537CRZ

Description
Manufacturer: Intersil Win Source Part Number: 018013-ISL6537CRZ Packaging: Tube/Rail Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 018013-ISL6537CRZ Packaging: Tube/Rail Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6537CRZ - 018013-ISL6537CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6537CRZ
018013-ISL6537CRZ
PMIC - PMIC - Power Management - Specialized - ISL6537CRZ 018013-ISL6537CRZ
Manufacturer: Intersil Win Source Part Number: 018013-ISL6537CRZ Packaging: Tube/Rail Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 018013-ISL6537CRZ
Packaging: Tube/Rail
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - ISL6537CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6537CRZ
Power Management - Specialized ISL6537CRZ
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018013-ISL6537CRZ ISL6537CRZ
Product Name PMIC - PMIC - Power Management - Specialized - ISL6537CRZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1906526 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details