Renesas Electronics Corporation ACPI Regulator/Controller for Dual Channel DDR Memory Systems ISL6537CRZ

Description
The ISL6537 provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A buffered version of the VsubDDQ/sub/2 reference is provided as VsubREF/sub. Two LDO controllers are also integrated for the GMCH core voltage regulation and for the GMCH and CPU VsubTT/sub termination voltage regulation.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltage-mode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr Each output is monitored for undervoltage events. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.
Request a Quote Datasheet
Description
The ISL6537 provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A buffered version of the VsubDDQ/sub/2 reference is provided as VsubREF/sub. Two LDO controllers are also integrated for the GMCH core voltage regulation and for the GMCH and CPU VsubTT/sub termination voltage regulation.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltage-mode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr Each output is monitored for undervoltage events. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACPI Regulator/Controller for Dual Channel DDR Memory Systems - ISL6537CRZ - Renesas Electronics Corporation
Milpitas, CA, USA
ACPI Regulator/Controller for Dual Channel DDR Memory Systems
ISL6537CRZ
ACPI Regulator/Controller for Dual Channel DDR Memory Systems ISL6537CRZ
The ISL6537 provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A buffered version of the VsubDDQ/sub/2 reference is provided as VsubREF/sub. Two LDO controllers are also integrated for the GMCH core voltage regulation and for the GMCH and CPU VsubTT/sub termination voltage regulation.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltage-mode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr Each output is monitored for undervoltage events. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.

The ISL6537 provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A buffered version of the VsubDDQ/sub/2 reference is provided as VsubREF/sub. Two LDO controllers are also integrated for the GMCH core voltage regulation and for the GMCH and CPU VsubTT/sub termination voltage regulation.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectified buck converter topology. The synchronous buck converter uses voltage-mode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr Each output is monitored for undervoltage events. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.

Supplier's Site Datasheet
DC-DC Converters ICs - 2627256 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2627256
DC-DC Converters ICs 2627256
Renesas Electronics ISL6537CRZ

Renesas Electronics ISL6537CRZ

Supplier's Site
DC-DC Converters ICs - 2627256P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2627256P
DC-DC Converters ICs 2627256P
Renesas Electronics ISL6537CRZ

Renesas Electronics ISL6537CRZ

Supplier's Site
DC-DC Converters ICs - 2627255 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2627255
DC-DC Converters ICs 2627255
Renesas Electronics ISL6537CRZ

Renesas Electronics ISL6537CRZ

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL6537CRZ 2627256
Product Name ACPI Regulator/Controller for Dual Channel DDR Memory Systems DC-DC Converters ICs
Package Type Other; QFN28
Features Input Overcurrent Protection
Output Voltage 0.8000 to 5.5 volts 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 24 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details