Renesas Electronics Corporation Power Management - Specialized ISL6537CRZ-T

Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Request a Quote Datasheet
Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - ISL6537CRZ-T-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL6537CRZ-T-ND
Power Management - Specialized ISL6537CRZ-T-ND
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
761-ISL6537CRZ-T
Dual Power Management IC 761-ISL6537CRZ-T
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6537CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6537CRZ-T can be used for catalog matching and distributor lookup.

IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6537CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6537CRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - ISL6537CRZ-T - 122559-ISL6537CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6537CRZ-T
122559-ISL6537CRZ-T
PMIC - PMIC - Power Management - Specialized - ISL6537CRZ-T 122559-ISL6537CRZ-T
Manufacturer: Intersil Win Source Part Number: 122559-ISL6537CRZ-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 122559-ISL6537CRZ-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - ISL6537CRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
ISL6537CRZ-T
Integrated Circuits (ICs) - PMIC - Power Management - Specialized ISL6537CRZ-T
IC REG/CTRLR ACPI DUAL DDR 28QFN

IC REG/CTRLR ACPI DUAL DDR 28QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
ISL6537CRZ-T
Switching Controllers ISL6537CRZ-T
Switching Controllers 4-IN-1 DDR/CHIPSETG W/DL-STAGE GMCH CORE

Switching Controllers 4-IN-1 DDR/CHIPSETG W/DL-STAGE GMCH CORE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6537CRZ-T-ND 761-ISL6537CRZ-T 122559-ISL6537CRZ-T ISL6537CRZ-T ISL6537CRZ-T
Product Name Power Management - Specialized Dual Power Management IC PMIC - PMIC - Power Management - Specialized - ISL6537CRZ-T Integrated Circuits (ICs) - PMIC - Power Management - Specialized Switching Controllers
Package Type Other; 28-VQFN Exposed Pad Other; Tape & Reel (TR) Other; 28-QFN (6x6)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage 0.8000 to 2.75 volts
Unlock Full Specs
to access all available technical data