Renesas Electronics Corporation Power Management - Specialized ISL6537CR

Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6537CR is an ACPI compliant power management integrated circuit designed for dual-channel DDR/DDR2 memory systems, capable of supporting up to four DIMMs. It features a synchronous buck controller that supplies VDDQ during active and sleep states, along with a fully integrated sink-source regulator that generates a high current VTT voltage at VDDQ/2 without requiring a negative supply. The device includes two linear regulator controllers for GMCH core voltage regulation and CPU/GMCH VTT termination voltage regulation. This product operates with a maximum static regulation tolerance of ±2% across various conditions, and its output voltage is adjustable down to 0.8V using external resistors. The ISL6537CR incorporates several protection features, including undervoltage, overvoltage, and overcurrent protection, as well as thermal shutdown. It is packaged in a 28-lead 6x6 QFN format and is suitable for applications in ACPI compliant PCs, graphics cards, ASIC power supplies, and embedded systems.

Datasheet Summary
Powered by GS/AI

The ISL6537CR is an ACPI compliant power management integrated circuit designed for dual-channel DDR/DDR2 memory systems, capable of supporting up to four DIMMs. It features a synchronous buck controller that supplies VDDQ during active and sleep states, along with a fully integrated sink-source regulator that generates a high current VTT voltage at VDDQ/2 without requiring a negative supply. The device includes two linear regulator controllers for GMCH core voltage regulation and CPU/GMCH VTT termination voltage regulation. This product operates with a maximum static regulation tolerance of ±2% across various conditions, and its output voltage is adjustable down to 0.8V using external resistors. The ISL6537CR incorporates several protection features, including undervoltage, overvoltage, and overcurrent protection, as well as thermal shutdown. It is packaged in a 28-lead 6x6 QFN format and is suitable for applications in ACPI compliant PCs, graphics cards, ASIC power supplies, and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - ISL6537CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6537CR
Power Management - Specialized ISL6537CR
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet
Power Management - Specialized - ISL6537CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6537CR
Power Management - Specialized ISL6537CR
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6537CR
Product Name Power Management - Specialized
Type 28-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385364P - RS Components, Ltd.
Specs
Type SOT-25
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details