Renesas Electronics Corporation ACPI Regulator/Controller for Dual Channel DDR Memory Systems ISL6537ACRZ

Description
The ISL6537A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A buffered version of the VsubDDQ/sub/2 reference is provided as VsubREF/sub. A second PWM controller, which requires external MOSFET drivers, is available for regulation of the GMCH Core voltage. An LDO controller is also integrated for the CPU VsubTT/sub termination voltage regulation and the DAC.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltagemode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr All outputs, except VDAC, have undervoltage protection. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.
Request a Quote Datasheet
Description
The ISL6537A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A buffered version of the VsubDDQ/sub/2 reference is provided as VsubREF/sub. A second PWM controller, which requires external MOSFET drivers, is available for regulation of the GMCH Core voltage. An LDO controller is also integrated for the CPU VsubTT/sub termination voltage regulation and the DAC.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltagemode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr All outputs, except VDAC, have undervoltage protection. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACPI Regulator/Controller for Dual Channel DDR Memory Systems - ISL6537ACRZ - Renesas Electronics Corporation
Milpitas, CA, USA
ACPI Regulator/Controller for Dual Channel DDR Memory Systems
ISL6537ACRZ
ACPI Regulator/Controller for Dual Channel DDR Memory Systems ISL6537ACRZ
The ISL6537A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A buffered version of the VsubDDQ/sub/2 reference is provided as VsubREF/sub. A second PWM controller, which requires external MOSFET drivers, is available for regulation of the GMCH Core voltage. An LDO controller is also integrated for the CPU VsubTT/sub termination voltage regulation and the DAC.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltagemode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr All outputs, except VDAC, have undervoltage protection. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.

The ISL6537A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A buffered version of the VsubDDQ/sub/2 reference is provided as VsubREF/sub. A second PWM controller, which requires external MOSFET drivers, is available for regulation of the GMCH Core voltage. An LDO controller is also integrated for the CPU VsubTT/sub termination voltage regulation and the DAC.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectified buck converter topology. The synchronous buck converter uses voltagemode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr All outputs, except VDAC, have undervoltage protection. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.

Supplier's Site Datasheet
DC-DC Converters ICs - 2643615P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2643615P
DC-DC Converters ICs 2643615P
Renesas Electronics ISL6537ACRZ

Renesas Electronics ISL6537ACRZ

Supplier's Site
DC-DC Converters ICs - 2643615 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2643615
DC-DC Converters ICs 2643615
Renesas Electronics ISL6537ACRZ

Renesas Electronics ISL6537ACRZ

Supplier's Site
DC-DC Converters ICs - 2643614 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2643614
DC-DC Converters ICs 2643614
Renesas Electronics ISL6537ACRZ

Renesas Electronics ISL6537ACRZ

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL6537ACRZ 2643615P
Product Name ACPI Regulator/Controller for Dual Channel DDR Memory Systems DC-DC Converters ICs
Package Type Other; QFN28 Other; VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 60V 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LMR16006YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers